Conn Wire to Board HDR 4 POS 1.2mm Solder ST SMD T/R Product overview: DF57-4P-1.2V(21) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DF57-4P-1.2V(21)
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 868594-DF57-4P-1.2V(
Series: DF57
Operating Temperature Range: -35°C ~ 85°C
Features: Connector Header Surface Mount 4 position 0.047" (1.20mm)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: *DF57-4P-1.2V(21), DF574P12V21, H11897DKR, H11897CT, H11897TR
"Connector Header Surface Mount 4 position 0.047"" (1.20mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-DF57-4P-1.2V(21) | 868594-DF57-4P-1.2V(21) | H11897TR-ND |
| Product Name | SMD Electronic Connector | Rectangular Connectors - DF57-4P-1.2V(21) | Headers, Male Pins |
| Gender | Male / Plug | ||
| Termination | SMD/SMT | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 1.5 amps |