HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Housings DF5A-2S-5C

Description
Win Source Part Number: 1179303-DF5A-2S-5C Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DF5 Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DF5A2S5C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: *DF5A-2S-5C,676-0007 -8-00,DF5A2S5C,H1900 Base Product Number: DF5A
Request a Quote Datasheet
Description
Win Source Part Number: 1179303-DF5A-2S-5C Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DF5 Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DF5A2S5C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: *DF5A-2S-5C,676-0007 -8-00,DF5A2S5C,H1900 Base Product Number: DF5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1179303-DF5A-2S-5C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1179303-DF5A-2S-5C
Connectors, Interconnects - Rectangular Connectors - Housings 1179303-DF5A-2S-5C
Win Source Part Number: 1179303-DF5A-2S-5C Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DF5 Number of Positions: 2 Pitch: 0.197" (5.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DF5A2S5C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: *DF5A-2S-5C,676-0007 -8-00,DF5A2S5C,H1900 Base Product Number: DF5A

Win Source Part Number: 1179303-DF5A-2S-5C
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DF5
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DF5A2S5C;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Other Names: *DF5A-2S-5C,676-0007-8-00,DF5A2S5C,H1900
Base Product Number: DF5A

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF5A-2S-5C
Electronic Connector 2027-DF5A-2S-5C
Headers & Wire Housings Housing PL 2 POS 5mm ST Bag Product overview: DF5A-2S-5C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF5A-2S-5C can be used for catalog matching and distributor lookup.

Headers & Wire Housings Housing PL 2 POS 5mm ST Bag Product overview: DF5A-2S-5C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF5A-2S-5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - H1900-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
H1900-ND
Rectangular Connector Housings H1900-ND
"2 Rectangular Connectors - Housings Receptacle White 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle White 0.197"" (5.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1179303-DF5A-2S-5C 2027-DF5A-2S-5C H1900-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details