HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings DF51K-6DS-2C(800)

Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1333012-DF51K-6DS-2C (800) Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 26-DF51K-6DS-2C(800) Base Product Number: DF51K RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1333012-DF51K-6DS-2C (800) Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 26-DF51K-6DS-2C(800) Base Product Number: DF51K RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1333012-DF51K-6DS-2C(800) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1333012-DF51K-6DS-2C(800)
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1333012-DF51K-6DS-2C(800)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1333012-DF51K-6DS-2C (800) Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 6 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: 26-DF51K-6DS-2C(800) Base Product Number: DF51K RoHS Status: RoHS Compliant

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1333012-DF51K-6DS-2C(800)
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 6
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Other Part Number: 26-DF51K-6DS-2C(800)
Base Product Number: DF51K
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - 26-DF51K-6DS-2C(800)-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
26-DF51K-6DS-2C(800)-ND
Rectangular Connector Housings 26-DF51K-6DS-2C(800)-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF51K-6DS-2C(800)
Electronic Connector 2027-DF51K-6DS-2C(800)
Headers & Wire Housings 2mm Pitch WtoB Conn 6 pos Socket Product overview: DF51K-6DS-2C(800) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF51K-6DS-2C(80 0) can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2mm Pitch WtoB Conn 6 pos Socket Product overview: DF51K-6DS-2C(800) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF51K-6DS-2C(800) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333012-DF51K-6DS-2C(800) 26-DF51K-6DS-2C(800)-ND 2027-DF51K-6DS-2C(800)
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details