Power to the Board Contact AWG#8 Product overview: DF60-8SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-DF60-8SCFA can be used for catalog matching and distributor lookup.
Socket Contact Gold 8 AWG Crimp
Socket Contact Gold 8 AWG Crimp
CONN SOCKET 8AWG CRIMP GOLD
680-3003-2 00
Win Source Part Number: 1032895-DF60-8SCFA
Category: Connectors, Interconnects>Rectan
Series: EnerBee™ DF60
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 8 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 700
Alternative Parts (Cross-Reference): 56161-8081; 08-56-0115; 67581-0010; 66565-3; SS28W1F; 192991-0046;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Hirose Electric Co Ltd
Other Names: H122156DKRINACTIVE,6
Base Product Number: DF60
Contact, EnerBeeT, DF60 Series, Socket, 8 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 341-DF60-8SCFA | H122156CT-ND | DF60-8SCFA | 1032895-DF60-8SCFA | 53Y0573 |
| Product Name | Electronic Connector | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Connectors, Interconnects - Rectangular Connectors - Contacts | Contact, Enerbeet, Df60 Series, Socket, 8 Awg, Crimp, Copper Alloy Rohs Compliant Hirose(Hrs) |
| Voltage Rating | 1000 volts |