DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 80 90 100 110 120 130 136 137 138 139 140 141 142 143 144 145 146 147 148 150 160 162
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 12V 20.83A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 15V 16.67A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 10.42A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 16.67A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 16.6A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 20.83A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 20.8A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 14.28A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 14.3A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 17.86A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 17.8A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 28V 8.93A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 60.6A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 11.11A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 11.1A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 13.89A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 13.9A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 36V 6.94A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 10.4A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 8.33A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 48V 8.3A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 30A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 40A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 60A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 5V 80A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 8V 25A 180V - 375V Input
Isolated Module DC DC Converter 1 Output 8V 50A 180V - 375V Input

<< Prev Next >>