DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Isolated Module DC DC Converter 1 Output 12V 10.4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 16.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 33.33A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 12V 33.3A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 12V 41.67A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 12V 41.6A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 13.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 26.67A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33.33A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 15V 33.3A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.67A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 16.67A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 24V 20.83A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 24V 20.8A 180V - 375V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.17A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 8.33A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.57A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.36A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 7.14A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 15.15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 22.73A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 45.45A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 2.78A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 4.17A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 36V 5.56A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 2.08A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.13A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 4.17A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 15A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 35A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 6.5V 30.77A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 8V 12.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 8V 25A 9V - 36V Input |
| << Prev | Next >> |