DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 50 80 90 100 110 120 130 138 139 140 141 142 143 144 145 146 147 148 149 150 160 162
Product Name Notes
DC DC Converter Output - Input
Isolated Module DC DC Converter 1 Output 12V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 12V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 10A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 13.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 20A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 15V 5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 3.13A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 24V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 10.71A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 14.28A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 14.29A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 21.43A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 5.36A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 28V 7.14A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 2V 50A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 2V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 30.3A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 45.45A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 3.3V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 32V 18.75A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 11.11A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 16.67A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 5.55A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 36V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 12.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 4.17A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 6.25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 48V 8.33A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 54V 11.11A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 30A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 40A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 60A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 5V 80A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 25A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 37.5A 250V - 425V Input
Isolated Module DC DC Converter 1 Output 8V 50A 250V - 425V Input

<< Prev Next >>