Vicor Corporation CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * V24C3V3T75BL

Description
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * - V24C3V3T75BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * *
V24C3V3T75BL
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * V24C3V3T75BL
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C3V3T75BL
798975-V24C3V3T75BL
Power Supplies Board Mount DCDC Converters - V24C3V3T75BL 798975-V24C3V3T75BL
Manufacturer: Vicor Corporation Win Source Part Number: 798975-V24C3V3T75BL Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 75W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 79% Family Name: V24C3V3T75 Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 22.72A Alternative Parts (Cross-Reference): CBS2002403-T; CBS1002403-RT; CBS2002403-RT; CBS1002403-R; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 798975-V24C3V3T75BL
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 79%
Family Name: V24C3V3T75
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 22.72A
Alternative Parts (Cross-Reference): CBS2002403-T; CBS1002403-RT; CBS2002403-RT; CBS1002403-R;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - V24C3V3T75BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V24C3V3T75BL-ND
DC DC Converters V24C3V3T75BL-ND
Isolated Module DC DC Converter 1 Output 3.3V 22.72A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 22.72A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - V24C3V3T75BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C3V3T75BL
Power Supplies - Board Mount - DC DC Converters V24C3V3T75BL
DC DC CONVERTER 3.3V 75W

DC DC CONVERTER 3.3V 75W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24C3V3T75BL 798975-V24C3V3T75BL V24C3V3T75BL-ND V24C3V3T75BL
Product Name CONVERTER MOD DC/DC 3.3V 75W Isolated 1 18V 36V 3.3V - - * 75W * * Power Supplies Board Mount DCDC Converters - V24C3V3T75BL DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Power Supply / ATX PC Power Supply - fsp400-50fdb-19378 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details