Vicor Corporation CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * V28A15C200BL

Description
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * - V28A15C200BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * *
V28A15C200BL
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * V28A15C200BL
CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1296-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1296-ND
DC DC Converters 1102-1296-ND
Isolated Module DC DC Converter 1 Output 15V 13.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 13.33A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V28A15C200BL
1278893-V28A15C200BL
Electronic Wholesale - V28A15C200BL 1278893-V28A15C200BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278893-V28A15C200BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 84.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 13.33A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: V28A15C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278893-V28A15C200BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 84.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 13.33A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: V28A15C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V28A15C200BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V28A15C200BL
Power Supplies - Board Mount - DC DC Converters V28A15C200BL
DC DC CONVERTER 15V 200W

DC DC CONVERTER 15V 200W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V28A15C200BL 1102-1296-ND 1278893-V28A15C200BL V28A15C200BL
Product Name CONVERTER MOD DC/DC 15V 200W Isolated 1 9V 36V 15V - - * 200W * * DC DC Converters Electronic Wholesale - V28A15C200BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 13.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-aaan3-19782 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.75 amps
View Details