Vicor Corporation CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * V28A28C200BG

Description
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * - V28A28C200BG - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * *
V28A28C200BG
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * V28A28C200BG
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V28A28C200BG-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V28A28C200BG-ND
DC DC Converters V28A28C200BG-ND
Isolated Module DC DC Converter 1 Output 28V 7.14A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 7.14A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V28A28C200BG
1278901-V28A28C200BG
Electronic Wholesale - V28A28C200BG 1278901-V28A28C200BG
Manufacturer: Vicor Corporation Win Source Part Number: 1278901-V28A28C200BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 85% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 7.14A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: V28A28C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278901-V28A28C200BG
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 7.14A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: V28A28C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V28A28C200BG V28A28C200BG-ND 1278901-V28A28C200BG
Product Name CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * DC DC Converters Electronic Wholesale - V28A28C200BG
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp500-50wcb-19399 - TPS Elektronik GmbH
Specs
DC Output Power 500 watts
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details