Vicor Corporation Power Supplies Board Mount DCDC Converters - V24C48C100BL V24C48C100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278887-V24C48C100BL Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Size: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87.7% Family Name: V24C48C100 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 2.08A Alternative Parts (Cross-Reference): SP24S48-100; BCH24-480V2; TEP 100-2418-CMF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278887-V24C48C100BL Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Size: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87.7% Family Name: V24C48C100 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 2.08A Alternative Parts (Cross-Reference): SP24S48-100; BCH24-480V2; TEP 100-2418-CMF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24C48C100BL
1278887-V24C48C100BL
Power Supplies Board Mount DCDC Converters - V24C48C100BL 1278887-V24C48C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278887-V24C48C100BL Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 100W Size: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87.7% Family Name: V24C48C100 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 2.08A Alternative Parts (Cross-Reference): SP24S48-100; BCH24-480V2; TEP 100-2418-CMF; Introduction Date: January 15, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1278887-V24C48C100BL
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Size: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 87.7%
Family Name: V24C48C100
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 2.08A
Alternative Parts (Cross-Reference): SP24S48-100; BCH24-480V2; TEP 100-2418-CMF;
Introduction Date: January 15, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1102-1290-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1290-ND
DC DC Converters 1102-1290-ND
Isolated Module DC DC Converter 1 Output 48V 2.08A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 48V 2.08A 18V - 36V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * - V24C48C100BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * *
V24C48C100BL
CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * V24C48C100BL
CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V24C48C100BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C48C100BL
Power Supplies - Board Mount - DC DC Converters V24C48C100BL
DC DC CONVERTER 48V 100W

DC DC CONVERTER 48V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278887-V24C48C100BL 1102-1290-ND V24C48C100BL V24C48C100BL
Product Name Power Supplies Board Mount DCDC Converters - V24C48C100BL DC DC Converters CONVERTER MOD DC/DC 48V 100W Isolated 1 18V 36V 48V - - * 100W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details