Vicor Corporation CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * V28A28C200BL

Description
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * - V28A28C200BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * *
V28A28C200BL
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * V28A28C200BL
CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1298-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1298-ND
DC DC Converters 1102-1298-ND
Isolated Module DC DC Converter 1 Output 28V 7.14A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 7.14A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V28A28C200BL
1278902-V28A28C200BL
Power Supplies Board Mount DCDC Converters - V28A28C200BL 1278902-V28A28C200BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278902-V28A28C200BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 85% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 7.14A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: V28A28C200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278902-V28A28C200BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 7.14A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: V28A28C200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V28A28C200BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V28A28C200BL
Power Supplies - Board Mount - DC DC Converters V28A28C200BL
DC DC CONVERTER 28V 200W

DC DC CONVERTER 28V 200W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V28A28C200BL 1102-1298-ND 1278902-V28A28C200BL V28A28C200BL
Product Name CONVERTER MOD DC/DC 28V 200W Isolated 1 9V 36V 28V - - * 200W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V28A28C200BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 7.14 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 303L-50kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2420A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details