Vicor Corporation CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * V28A24T200B3

Description
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * - V28A24T200B3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * *
V28A24T200B3
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * V28A24T200B3
CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V28A24T200B3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V28A24T200B3-ND
DC DC Converters V28A24T200B3-ND
Isolated Module DC DC Converter 1 Output 24V 8.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 8.33A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V28A24T200B3
1278900-V28A24T200B3
Electronic Wholesale - V28A24T200B3 1278900-V28A24T200B3
Manufacturer: Vicor Corporation Win Source Part Number: 1278900-V28A24T200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 8.33A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: V28A24T200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278900-V28A24T200B3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 8.33A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: V28A24T200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V28A24T200B3 V28A24T200B3-ND 1278900-V28A24T200B3
Product Name CONVERTER MOD DC/DC 24V 200W Isolated 1 9V 36V 24V - - * 200W * * DC DC Converters Electronic Wholesale - V28A24T200B3
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10080-510-3u-27647 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details