Vicor Corporation CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * V24C28T100BL

Description
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * - V24C28T100BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * *
V24C28T100BL
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * V24C28T100BL
CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145074-V24C28T100BL
Power Supplies - Board Mount 145074-V24C28T100BL
Manufacturer: Vicor Corporation Win Source Part Number: 145074-V24C28T100BL Category: Power Supplies - Board Mount Family: DC DC Converters Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 3.57A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 100W Efficiency: 89% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 145074-V24C28T100BL
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 3.57A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 28V
Power (Watts) - Manufacture Series: 100W
Efficiency: 89%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1102-5894-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-5894-ND
DC DC Converters 1102-5894-ND
Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 3.57A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - V24C28T100BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V24C28T100BL
Power Supplies - Board Mount - DC DC Converters V24C28T100BL
DC DC CONVERTER 28V 100W

DC DC CONVERTER 28V 100W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V24C28T100BL 145074-V24C28T100BL 1102-5894-ND V24C28T100BL
Product Name CONVERTER MOD DC/DC 28V 100W Isolated 1 18V 36V 28V - - * 100W * * Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 3.57 amps 3.57 amps
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL10-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers