Switch SPDT Through Hole, Right Angle
SNAP SWITCH 3A @ 125VAC 150GF LE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN12296-ND | ZMA03A150L11LC |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |