SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN10940-ND | ZMA00A080L04PC |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |