C&K Components Limit Switches ZMSMH3130P00PLC

Description
Switch SPDT Through Hole
Request a Quote Datasheet
Description
Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - CKN10407-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN10407-ND
Limit Switches CKN10407-ND
Switch SPDT Through Hole

Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
992393-ZMSMH3130P00PLC
Switches - Limit Switches 992393-ZMSMH3130P00PLC
Win Source Part Number: 992393-ZMSMH3130P00P LC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Features: Support Posts Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 130gf Release Force: 13gf Pretravel: 0.030" (0.8mm) Differential Travel: 0.012" (0.3mm) Overtravel: 0.065" (1.7mm) Operating Position: 0.266" (6.75mm) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: C&K Other Names: CKN10407,*ZMSMH3130P 00PLC Base Product Number: ZMSMH3130

Win Source Part Number: 992393-ZMSMH3130P00PLC
Category: Switches>Limit Switches
Series: ZMSM
Termination Style: PC Pin
Features: Support Posts
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 130gf
Release Force: 13gf
Pretravel: 0.030" (0.8mm)
Differential Travel: 0.012" (0.3mm)
Overtravel: 0.065" (1.7mm)
Operating Position: 0.266" (6.75mm)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: CKN10407,*ZMSMH3130P00PLC
Base Product Number: ZMSMH3130

Buy Now Datasheet
Switches - Limit Switches ZMSMH3130P00PLC
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number CKN10407-ND 992393-ZMSMH3130P00PLC ZMSMH3130P00PLC
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 1650 - 1950 Degrees - S9200A-G163-06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 1650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details