LMT SWTCH, BODY,NC+NO SLOW, M12
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-ZCMV41L03-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | 4PST-2NO/2NC |
| Connections | Wire Leads |