Manufacturer: C&K Components
Win Source Part Number: 849576-ZMA00A150L04P
Series: ZMA
Features: Switch
Package: Tray
Family Name: ZMA00A150
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: *ZMA00A150L04PC, CKN10157, ZMA00A150L04PC-ND
SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | CKN10157-ND | 849576-ZMA00A150L04PC | ZMA00A150L04PC |
| Product Name | Limit Switches | Snap Action, Limit Switches - ZMA00A150L04PC | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 0.1000 amps | 0.1000 amps |