Switch SPDT Chassis Mount
SWITCH SNAP ACTION SPDT 3A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 108-ZMT03ACJS05KCE22-ND | ZMT03ACJS05KCE22 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Wire Leads | |
| Operating Temp | -40 to 85 C (-40 to 185 F) |