Switch SPDT Through Hole, Right Angle
SWITCH SNAP ACT SPDT 200MA 60V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | ZMCHM9L3L-ND | ZMCHM9L3L |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | PC Pin | |
| Operating Temp | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |