Manufacturer: Honeywell
Win Source Part Number: 904319-ZM50E10C01
Series: ZM
Operating Temperature Range: -40°C ~ 120°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Family Name: ZM50
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
SWITCH SNAP ACTION SPDT 5A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 904319-ZM50E10C01 | 480-2349-ND | ZM50E10C01 |
| Product Name | Snap Action, Limit Switches - ZM50E10C01 | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -40 to 120 C (-40 to 248 F) |