Manufacturer: AVX Corporation
Win Source Part Number: 853113-0092960025039
Series: 9296
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 478-9315-2, 478-9315-1, 478-9315-6
CONN WIR POKE-IN 2P 18-26AWG SMD
CONN, RCPT, 2POS, 1ROW, 4MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853113-009296002503906 | 66-009296002503906 | 15AJ5917 |
| Product Name | Rectangular Connectors - 009296002503906 | CONN WIR POKE-IN 2P 18-26AWG SMD | Conn, Rcpt, 2Pos, 1Row, 4Mm; Connector Systems Kyocera Avx |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Termination | SMD/SMT | ||
| Mounting | Surface Mount, Through Hole | Surface Mount Straight | |
| Voltage Rating | 200 volts |