TE Connectivity Lightray Mpx Quad Housings Amp - Te Connectivity 1278391-1

Description
LIGHTRAY MPX QUAD HOUSINGS
Description
LIGHTRAY MPX QUAD HOUSINGS

Suppliers

Company
Product
Description
Supplier Links
Lightray Mpx Quad Housings Amp - Te Connectivity - 35AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Lightray Mpx Quad Housings Amp - Te Connectivity
35AC7991
Lightray Mpx Quad Housings Amp - Te Connectivity 35AC7991
LIGHTRAY MPX QUAD HOUSINGS

LIGHTRAY MPX QUAD HOUSINGS

Supplier's Site
Fiber Optic Connectors LIGHTRAY MPX QUAD HO - 792-1278391-1 - Utmel Electronic Limited
Hong Kong, China
Fiber Optic Connectors LIGHTRAY MPX QUAD HO
792-1278391-1
Fiber Optic Connectors LIGHTRAY MPX QUAD HO 792-1278391-1
Fiber Optic Connectors LIGHTRAY MPX QUAD HO

Fiber Optic Connectors LIGHTRAY MPX QUAD HO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors
Product Number 35AC7991 792-1278391-1
Product Name Lightray Mpx Quad Housings Amp - Te Connectivity Fiber Optic Connectors LIGHTRAY MPX QUAD HO
Contact Pitch 9.52 to 9.53 mm (0.3750 to 0.3750 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10801608AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details