Manufacturer: Conec
Win Source Part Number: 1011022-163A14869X
Features: Grounding Indents
Connector Type: Plug, Male Pins
Shell Material, Finish: Steel, Tin Plated
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
D-Sub Standard Connectors 15 POS M R/A ASSEMBLY TIN
| Win Source Electronics | Utmel Electronic Limited | CDM Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1011022-163A14869X | 164-163A14869X | 163A14869X |
| Product Name | D - Sub Connectors - 163A14869X | D-Sub Standard Connectors 15 POS M R/A ASSEMBLY TIN | Connectors; D-Subminiature Connectors |
| Contact Pitch | 2.77 to 2.77 mm (0.1090 to 0.1090 inch) |