EDAC, Inc. D-Sub Connector Assemblies 662-037-264-009

Description
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-662-037-264-009-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-662-037-264-009-ND
D-Sub Connector Assemblies 151-662-037-264-009-ND
37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac - 51AH3503 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
51AH3503
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac 51AH3503
Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-662-037-264-009-ND 51AH3503
Product Name D-Sub Connector Assemblies Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104344-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Nano Strip Connectors - A79003-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details