Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 26 Positions, 2.54 mm (0.1 in.), Vertical, Eject Latch Header 30μin/0.76um Au/GXT Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66207-005
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
QUICKIE HEADER-66207-005 / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 66207-005 | 66207-005-ND | 31B9863 |
| Product Name | Quickie ® | Headers, Male Pins | Quickie Header-66207-005 / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1000 volts |