Wurth Elektronik 662102145021 PCB Header
Wurth Elektronik 662102145021 PCB Header
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
Rectangular Power Connector, WR-MPC3 Series, Surface Mount, Header, 2, 3 mm, Pin RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8282645 | 8282645P | 732-4824-6-ND | 96T8179 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Rectangular Power Connector, Wr-Mpc3 Series, Surface Mount, Header, 2, 3 Mm, Pin Rohs Compliant Wurth Elektronik |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount, Right Angle | ||
| Contact Pitch | 3 mm (0.1181 inch) |