"Connector Header Surface Mount, Right Angle 14 position 0.118"" (3.00mm)"
Rectangular Power Connector, Right Angle, WR-MPC3 Series, Surface Mount, Header, 14, 3 mm, Pin RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-4935-ND | 96T8129 |
| Product Name | Headers, Male Pins | Rectangular Power Connector, Right Angle, Wr-Mpc3 Series, Surface Mount, Header, 14, 3 Mm, Pin Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts |