EDAC, Inc. D-Sub Connector Assemblies 662-009-264-030

Description
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-662-009-264-030-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-662-009-264-030-ND
D-Sub Connector Assemblies 151-662-009-264-030-ND
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac - 51AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
51AH3185
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac 51AH3185
Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-662-009-264-030-ND 51AH3185
Product Name D-Sub Connector Assemblies Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 1287-STR - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Through Hole
Coupling Standard
View Details
3 suppliers