EDAC, Inc. D-Sub Connector Assemblies 634-026-263-515

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-026-263-515-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-026-263-515-ND
D-Sub Connector Assemblies 151-634-026-263-515-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 51AH2009 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
51AH2009
Right Angle D-Sub Connector Rohs Compliant Edac 51AH2009
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-026-263-515-ND 51AH2009
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Mounting Through Hole
View Details