EDAC, Inc. D-Sub Connector Assemblies 634-044-663-545

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-044-663-545-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-044-663-545-ND
D-Sub Connector Assemblies 151-634-044-663-545-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 51AH2211 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
51AH2211
Right Angle D-Sub Connector Rohs Compliant Edac 51AH2211
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-044-663-545-ND 51AH2211
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Mounting Through Hole
View Details