EDAC, Inc. D-Sub Connector Assemblies 629-13W6650-2TD

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-13W6650-2TD-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-13W6650-2TD-ND
D-Sub Connector Assemblies 151-629-13W6650-2TD-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac - 56AJ6703 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
56AJ6703
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac 56AJ6703
COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-13W6650-2TD-ND 56AJ6703
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD078SAM130 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Nano Circular Connectors - A79113-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers