The Combo D-Sub Connector, R/A Plug, DC-13W6, from the Edac product range, features a total of 13 contacts, including 7 signal contacts and 6 power/coax contacts. It is designed for solder termination and is compliant with RoHS directives, ensuring it meets environmental standards. The connector is constructed from thermoplastic polyester housing rated UL94V-0, with a steel shell that is tin-plated and copper alloy contacts that are gold flash plated. It operates effectively within a temperature range of -55°C to 125°C. The connector has a contact rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of a minimum of 5000M,Ѷ. It also supports a dielectric withstanding voltage of 1000V AC rms, making it suitable for various applications requiring reliable electrical connections.
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-13W6240-5TA-ND | 56AJ3621 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |