EDAC, Inc. D-Sub Connector Assemblies 629-13W6250-4N2

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-13W6250-4N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-13W6250-4N2-ND
D-Sub Connector Assemblies 151-629-13W6250-4N2-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac - 53AJ4516 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
53AJ4516
Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac 53AJ4516
COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-13W6, TH; Product Range:629C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-13W6250-4N2-ND 53AJ4516
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-13W6, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details