EDAC, Inc. Edgeboard Connectors 345-008-541-107

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-008-541-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-008-541-107-ND
Edgeboard Connectors 151-345-008-541-107-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ2180 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ2180
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ2180
CARD EDGE CONN, SINGLE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-008-541-107-ND 65AJ2180
Product Name Edgeboard Connectors Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
PwrBlade ® - 51915-130LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers