The Card Edge Connector, part number 64AJ6370, features a single row configuration with 9 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstanding voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector has a high-profile insulator body measuring 0.600 inches (15.24mm) and features various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 9POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-009-500-403-ND | 64AJ6370 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 9Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 9 # |