The Card Edge Connector, Single, 9Pos, Th, part number 65AJ2237, features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This connector is suitable for applications requiring robust and reliable connections in electronic devices.
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 9POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-009-523-488-ND | 65AJ2237 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 9Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 9 # |