EDAC, Inc. Edgeboard Connectors 345-008-520-688

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-008-520-688-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-008-520-688-ND
Edgeboard Connectors 151-345-008-520-688-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 8Pos, Th; Card Edge Connector Type Edac - 65AJ3960 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 8Pos, Th; Card Edge Connector Type Edac
65AJ3960
Card Edge Conn, Single, 8Pos, Th; Card Edge Connector Type Edac 65AJ3960
CARD EDGE CONN, SINGLE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-008-520-688-ND 65AJ3960
Product Name Edgeboard Connectors Card Edge Conn, Single, 8Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 8 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PwrBlade ® - 51915-075LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details