EDAC, Inc. Edgeboard Connectors 345-008-542-412

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-008-542-412-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-008-542-412-ND
Edgeboard Connectors 151-345-008-542-412-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ0133 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ0133
Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ0133
CARD EDGE CONN, SINGLE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-008-542-412-ND 65AJ0133
Product Name Edgeboard Connectors Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-164LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details