The Card Edge Connector, part number 64AJ8034, is a single-row connector featuring 8 positions and designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has a copper alloy contact material with gold plating on the mating area and tin plating on the tails. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and has specified insertion and withdrawal forces of 16 oz and 1 oz per contact pair, respectively. It features a 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing, accommodating various mounting options including flush or offset lugs. The connector is RoHS compliant and UL certified, making it suitable for a range of applications requiring reliable electrical connections.
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-008-500-488-ND | 64AJ8034 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 8Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 8 # |