DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 279 280 281 282 283 284 285 286 287 288 289 290 291 300 310 320 330 340 350 400 450 500 550 600 650 1000 1500 1569
Product Name Notes
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

<< Prev Next >>