The 341-106-522-204 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (3.96mm) pitch with a contact spacing of 0.156,Äù (3.96mm) and a row spacing of 0.200,Äù (5.08mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers both single and dual row configurations. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability. The contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, supported by nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, with an insertion force of 16 oz (4.45 N) maximum per contact pair and a minimum withdrawal force of 1 oz (0.28 N) per contact pair. The product is RoHS compliant and offers a variety of mounting options, including no mounting lugs, through mounting holes, and threaded inserts. Pre-assembled card guides are also available.
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 106POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
341 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-341-106-522-204-ND | 66AJ2366 | 341-106-522-204 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 106Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 106 # |