EDAC, Inc. Edgeboard Connectors 341-112-560-208

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-112-560-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-112-560-208-ND
Edgeboard Connectors 151-341-112-560-208-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 112Pos, Solder; Card Edge Connector Type Edac - 64AJ3608 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 112Pos, Solder; Card Edge Connector Type Edac
64AJ3608
Card Edge Conn, Dual, 112Pos, Solder; Card Edge Connector Type Edac 64AJ3608
CARD EDGE CONN, DUAL, 112POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 112POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-112-560-208-ND 64AJ3608
Product Name Edgeboard Connectors Card Edge Conn, Dual, 112Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data