DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
273
274
275
276
277
278
279
280
281
282
283
284
285
290
300
310
320
330
340
350
400
450
500
550
600
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "18 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16, 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60, 60 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.018"" (0.46mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.030"" (0.76mm) Dia" | |
| "Single Post Terminal Connector Through Hole, Right Angle Tin-Lead 0.025"" (0.64mm) Square" | |
| 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 34 (1 x 34) Pos SIP Socket Tin Through Hole | |
| 34 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN EDGE DUAL FMALE 20POS 0.156 | |
| CONN EDGE DUAL FMALE 30POS 0.156 | |
| CONN EDGE DUAL FMALE 36POS 0.156 | |
| CONN EDGE DUAL FMALE 44POS 0.156 | |
| CONN EDGE DUAL FMALE 56POS 0.156 | |
| CONN EDGE DUAL FMALE 86POS 0.156 | |
| CONN EDGE SGL FEMALE 10POS 0.156 | |
| CONN EDGE SGL FEMALE 15POS 0.156 | |
| CONN EDGE SGL FEMALE 18POS 0.156 | |
| CONN EDGE SGL FEMALE 22POS 0.156 | |
| CONN RCPT 8POS 0.1 TIN PCB R/A | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| PCB TERMINAL, DOUBLE LEVEL, 20 P | |
| TAB 2,8X0,8 ACT PIN | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Panel Mount, Through Hole | |
| USB-A (USB TYPE-A), Stacked Receptacle Connector 12 Position Through Hole, Right Angle |
| << Prev | Next >> |