EDAC, Inc. Edgeboard Connectors 341-114-524-203

Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-114-524-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-114-524-203-ND
Edgeboard Connectors 151-341-114-524-203-ND
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac - 66AJ5797 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac
66AJ5797
Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac 66AJ5797
CARD EDGE CONN, DUAL, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-114-524-203-ND 66AJ5797
Product Name Edgeboard Connectors Card Edge Conn, Dual, 114Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 114 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details