EDAC, Inc. Edgeboard Connectors 341-110-522-204

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-110-522-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-110-522-204-ND
Edgeboard Connectors 151-341-110-522-204-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 341-110-522-204 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
341-110-522-204
Card Edge Connectors - Edgeboard Connectors 341-110-522-204
341 SERIES (.100" (2.54MM) CONTA

341 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac - 66AJ0730 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
66AJ0730
Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac 66AJ0730
CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-341-110-522-204-ND 341-110-522-204 66AJ0730
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual, 110Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 110 #
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26847-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details