"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 110POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-341-110-500-207-ND | 65AJ4976 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 110Pos, Solder Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |