EDAC, Inc. Edgeboard Connectors 341-106-522-201

Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-106-522-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-106-522-201-ND
Edgeboard Connectors 151-341-106-522-201-ND
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 106Pos, Solder; Card Edge Connector Type Edac - 65AJ7092 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 106Pos, Solder; Card Edge Connector Type Edac
65AJ7092
Card Edge Conn, Dual, 106Pos, Solder; Card Edge Connector Type Edac 65AJ7092
CARD EDGE CONN, DUAL, 106POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 106POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 341-106-522-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
341-106-522-201
Card Edge Connectors - Edgeboard Connectors 341-106-522-201
341 SERIES (.100" (2.54MM) CONTA

341 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-341-106-522-201-ND 65AJ7092 341-106-522-201
Product Name Edgeboard Connectors Card Edge Conn, Dual, 106Pos, Solder; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details