DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
280
281
282
283
284
285
286
287
288
289
290
291
292
300
310
320
330
340
350
400
450
500
550
600
650
1000
1500
1569
| Product Name | Notes |
|---|---|
| "74 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "76 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| CONN CARD DUAL 80P | |
| CONN EDGE DUAL FMALE 86POS 0.100 |
| << Prev | Next >> |